Banner Engineering Corp. Light Curtain, 2M, 24 Beam, 448Mm, 30Vdc; Performance Level Banner Engineering MBR1816PX485SQ

Description
LIGHT CURTAIN, 2M, 24 BEAM, 448MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:24; Protection Height:448mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet
Description
LIGHT CURTAIN, 2M, 24 BEAM, 448MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:24; Protection Height:448mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain, 2M, 24 Beam, 448Mm, 30Vdc; Performance Level Banner Engineering - 08AK8959 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain, 2M, 24 Beam, 448Mm, 30Vdc; Performance Level Banner Engineering
08AK8959
Light Curtain, 2M, 24 Beam, 448Mm, 30Vdc; Performance Level Banner Engineering 08AK8959
LIGHT CURTAIN, 2M, 24 BEAM, 448MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:24; Protection Height:448mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

LIGHT CURTAIN, 2M, 24 BEAM, 448MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:24; Protection Height:448mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 08AK8959
Product Name Light Curtain, 2M, 24 Beam, 448Mm, 30Vdc; Performance Level Banner Engineering
Protection Height 17.64 inch (448 mm)
Unlock Full Specs
to access all available technical data