Banner Engineering Corp. Light Curtain, 2M, 16 Beam, 295Mm, 30Vdc; Performance Level Banner Engineering MBR1216PX485SQ

Description
LIGHT CURTAIN, 2M, 16 BEAM, 295MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:16; Protection Height:295mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet
Description
LIGHT CURTAIN, 2M, 16 BEAM, 295MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:16; Protection Height:295mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain, 2M, 16 Beam, 295Mm, 30Vdc; Performance Level Banner Engineering - 08AK8958 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain, 2M, 16 Beam, 295Mm, 30Vdc; Performance Level Banner Engineering
08AK8958
Light Curtain, 2M, 16 Beam, 295Mm, 30Vdc; Performance Level Banner Engineering 08AK8958
LIGHT CURTAIN, 2M, 16 BEAM, 295MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:16; Protection Height:295mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

LIGHT CURTAIN, 2M, 16 BEAM, 295MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:16; Protection Height:295mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 08AK8958
Product Name Light Curtain, 2M, 16 Beam, 295Mm, 30Vdc; Performance Level Banner Engineering
Protection Height 11.61 inch (295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-C4KL0640YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 25.2 inch (640 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 1-2447896-5 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC240COM - SLC 240 COM - SLC240COM-ER-0650-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details