Banner Engineering Corp. Light Curtain, 2M, 8 Beam, 143Mm, 30Vdc; Performance Level Banner Engineering MBE616Q

Description
LIGHT CURTAIN, 2M, 8 BEAM, 143MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:8; Protection Height:143mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet
Description
LIGHT CURTAIN, 2M, 8 BEAM, 143MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:8; Protection Height:143mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain, 2M, 8 Beam, 143Mm, 30Vdc; Performance Level Banner Engineering - 08AK8957 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain, 2M, 8 Beam, 143Mm, 30Vdc; Performance Level Banner Engineering
08AK8957
Light Curtain, 2M, 8 Beam, 143Mm, 30Vdc; Performance Level Banner Engineering 08AK8957
LIGHT CURTAIN, 2M, 8 BEAM, 143MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:8; Protection Height:143mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

LIGHT CURTAIN, 2M, 8 BEAM, 143MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:8; Protection Height:143mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 08AK8957
Product Name Light Curtain, 2M, 8 Beam, 143Mm, 30Vdc; Performance Level Banner Engineering
Protection Height 5.63 inch (143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 440L-F4K1760YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Safety Light Curtains - 2-2447907-1 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC440AS - SLC440AS-ER-0810-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Safety Category Type Type 4
View Details