Banner Engineering Corp. Light Curtain, 2M, 64 Beam, 1.21M, 30Vdc; Performance Level Banner Engineering MBE4816Q

Description
LIGHT CURTAIN, 2M, 64 BEAM, 1.21M, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:64; Protection Height:1.21m; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet
Description
LIGHT CURTAIN, 2M, 64 BEAM, 1.21M, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:64; Protection Height:1.21m; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain, 2M, 64 Beam, 1.21M, 30Vdc; Performance Level Banner Engineering - 08AK8956 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain, 2M, 64 Beam, 1.21M, 30Vdc; Performance Level Banner Engineering
08AK8956
Light Curtain, 2M, 64 Beam, 1.21M, 30Vdc; Performance Level Banner Engineering 08AK8956
LIGHT CURTAIN, 2M, 64 BEAM, 1.21M, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:64; Protection Height:1.21m; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

LIGHT CURTAIN, 2M, 64 BEAM, 1.21M, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:64; Protection Height:1.21m; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 08AK8956
Product Name Light Curtain, 2M, 64 Beam, 1.21M, 30Vdc; Performance Level Banner Engineering
Protection Height 47.64 inch (1210 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 7019262 - RS Components, Ltd.
Specs
Spanning Distance 0.0 to 197 inch (0.0 to 5000 mm)
Protection Height 7.09 inch (180 mm)
Response Time 14 milliseconds
View Details
Safety Light Curtain - 440L-R4K0640YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 25.2 inch (640 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 2447896-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers