Banner Engineering Corp. Light Curtain, 2M, 56 Beam, 1.057M, 30V; Performance Level Banner Engineering MBE4216Q

Description
LIGHT CURTAIN, 2M, 56 BEAM, 1.057M, 30V; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:56; Protection Height:1.057m; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet
Description
LIGHT CURTAIN, 2M, 56 BEAM, 1.057M, 30V; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:56; Protection Height:1.057m; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain, 2M, 56 Beam, 1.057M, 30V; Performance Level Banner Engineering - 08AK8955 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain, 2M, 56 Beam, 1.057M, 30V; Performance Level Banner Engineering
08AK8955
Light Curtain, 2M, 56 Beam, 1.057M, 30V; Performance Level Banner Engineering 08AK8955
LIGHT CURTAIN, 2M, 56 BEAM, 1.057M, 30V; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:56; Protection Height:1.057m; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

LIGHT CURTAIN, 2M, 56 BEAM, 1.057M, 30V; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:56; Protection Height:1.057m; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 08AK8955
Product Name Light Curtain, 2M, 56 Beam, 1.057M, 30V; Performance Level Banner Engineering
Protection Height 41.61 inch (1057 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1203892-ND - DigiKey
Specs
Operating Temperature -22 to 131 F (-30 to 55 C)
View Details
Safety Light Curtain - 445L-C4E0600FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 23.62 inch (600 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 2-2447897-2 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - SLC240COM - SLC 240 COM - SLC240COM-ER-0410-35 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details