Banner Engineering Corp. Light Curtain, 2M, 32 Beam, 600Mm, 30Vdc; Performance Level Banner Engineering MBE2416Q

Description
LIGHT CURTAIN, 2M, 32 BEAM, 600MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:32; Protection Height:600mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet
Description
LIGHT CURTAIN, 2M, 32 BEAM, 600MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:32; Protection Height:600mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain, 2M, 32 Beam, 600Mm, 30Vdc; Performance Level Banner Engineering - 08AK8952 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain, 2M, 32 Beam, 600Mm, 30Vdc; Performance Level Banner Engineering
08AK8952
Light Curtain, 2M, 32 Beam, 600Mm, 30Vdc; Performance Level Banner Engineering 08AK8952
LIGHT CURTAIN, 2M, 32 BEAM, 600MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:32; Protection Height:600mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

LIGHT CURTAIN, 2M, 32 BEAM, 600MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:32; Protection Height:600mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 08AK8952
Product Name Light Curtain, 2M, 32 Beam, 600Mm, 30Vdc; Performance Level Banner Engineering
Protection Height 23.62 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2859092 - RS Components, Ltd.
Specs
Spanning Distance 1969 inch (50000 mm)
Safety Category Type Type 2
View Details
Machine Safety - Light Curtains, Light Grids - 17-SLC4-F14-091-ND - DigiKey
Specs
Protection Height 35.83 inch (910 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC440 - SLC 440 - SLC440-ER-0250-30-01 -  - Schmersal Inc.
Specs
Protection Height 9.84 inch (250 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details