Banner Engineering Corp. Light Curtain, 2M, 24 Beam, 448Mm, 30Vdc; Performance Level Banner Engineering MBE1816Q

Description
LIGHT CURTAIN, 2M, 24 BEAM, 448MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:24; Protection Height:448mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet
Description
LIGHT CURTAIN, 2M, 24 BEAM, 448MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:24; Protection Height:448mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Curtain, 2M, 24 Beam, 448Mm, 30Vdc; Performance Level Banner Engineering - 08AK8951 - Newark, An Avnet Company
Chicago, IL, United States
Light Curtain, 2M, 24 Beam, 448Mm, 30Vdc; Performance Level Banner Engineering
08AK8951
Light Curtain, 2M, 24 Beam, 448Mm, 30Vdc; Performance Level Banner Engineering 08AK8951
LIGHT CURTAIN, 2M, 24 BEAM, 448MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:24; Protection Height:448mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

LIGHT CURTAIN, 2M, 24 BEAM, 448MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:24; Protection Height:448mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 08AK8951
Product Name Light Curtain, 2M, 24 Beam, 448Mm, 30Vdc; Performance Level Banner Engineering
Protection Height 17.64 inch (448 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Light Curtain - 445L-P4E1100FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 43.31 inch (1100 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 2447907-6 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC240COM - SLC 240 COM - SLC240COM-ER-0730-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details