LIGHT CURTAIN, 2M, 16 BEAM, 295MM, 30VDC; Performance Level:-; Safety Curtain Category:-; Safety Integrity Level:-; No. of Beams:16; Protection Height:295mm; Sensing Range Max:2m; IP Rating:IP54; Approvals / Standards:CE RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Curtains |
| Product Number | 08AK8950 |
| Product Name | Light Curtain, 2M, 16 Beam, 295Mm, 30Vdc; Performance Level Banner Engineering |
| Protection Height | 11.61 inch (295 mm) |