Banner Engineering Corp. Circular Cable Assemblies MBCC-530

Description
Cable Assembly 30.0' (9.14m)
Request a Quote Datasheet
Description
Cable Assembly 30.0' (9.14m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Cable Assemblies - 2170-MBCC-530-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
2170-MBCC-530-ND
Circular Cable Assemblies 2170-MBCC-530-ND
Cable Assembly 30.0' (9.14m)

Cable Assembly 30.0' (9.14m)

Buy Now Datasheet
Sensor Cord, 5P, Cir Rcpt-Free End, 9.1M; Connector Type A Banner Engineering - 21H1185 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P, Cir Rcpt-Free End, 9.1M; Connector Type A Banner Engineering
21H1185
Sensor Cord, 5P, Cir Rcpt-Free End, 9.1M; Connector Type A Banner Engineering 21H1185
SENSOR CORD, 5P, CIR RCPT-FREE END, 9.1M; Connector Type A:7/8"-16-2B Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Product Range:- RoHS Compliant: Yes

SENSOR CORD, 5P, CIR RCPT-FREE END, 9.1M; Connector Type A:7/8"-16-2B Receptacle; Connector Type B:Free End; No. of Positions:5 Positions; Cable Length - Metric:9.1m; Cable Length - Imperial:30ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Circular Cable Assemblies - MBCC-530 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Circular Cable Assemblies
MBCC-530
Cable Assemblies - Circular Cable Assemblies MBCC-530
CBL CIRC 5POS FMALE TO WIRE 30'

CBL CIRC 5POS FMALE TO WIRE 30'

Supplier's Site
QD Cable/Cord Set - 388408 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
388408
QD Cable/Cord Set 388408
QUICK DISCONNECT CABLE, MINI-STYLE, 300VOLTS, 90AMP, 5 CONTACTS, 1 CONNECTOR, FEMALE, 5-PIN, STRAIGHT, NYLON COUPLING NUT, 7MM CABLE DIAMETER, 9M LENGTH, BLACK, PVC JACKET, NO SHIELD, IP67, 7/8"-16 COUPLING METHOD, 18AWG, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

QUICK DISCONNECT CABLE, MINI-STYLE, 300VOLTS, 90AMP, 5 CONTACTS, 1 CONNECTOR, FEMALE, 5-PIN, STRAIGHT, NYLON COUPLING NUT, 7MM CABLE DIAMETER, 9M LENGTH, BLACK, PVC JACKET, NO SHIELD, IP67, 7/8"-16 COUPLING METHOD, 18AWG, FLYING LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
QD Cable/Cord Set -  - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
QD Cable/Cord Set
BANNER ENGINEERING Sensors & Switches MBCC-530

BANNER ENGINEERING Sensors & Switches MBCC-530

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Radwell International
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2170-MBCC-530-ND 21H1185 MBCC-530 388408
Product Name Circular Cable Assemblies Sensor Cord, 5P, Cir Rcpt-Free End, 9.1M; Connector Type A Banner Engineering Cable Assemblies - Circular Cable Assemblies QD Cable/Cord Set
Cable Shielding No Shielding No Shielding; Unshielded
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details