Cable Assembly 12.00' (3.66m)
CBL CIRC 3POS FMALE TO WIRE 12'
MINI-STYLE QUICK DISCONNECT CABLE, 3 PIN, FEMALE, PIN-OUT, STRAIGHT CONNECTOR, 4 METER (12 FEET) IN LENGTH, NYLON COUPLING NUT, (25236). FREE 2 YEAR RADWELL WARRANTY
BANNER ENGINEERING Sensors & Switches MBCC-312
QUICK DISCONNECT CABLE, 7/8-16 3 POSITION, STR; Connector Type A:7/8"-16-2B Receptacle; Connector Type B:Free End; No. of Positions:3 Positions; Cable Length - Metric:4m; Cable Length - Imperial:13.123ft; Product Range:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 2170-MBCC-312-ND | MBCC-312 | 388380 | 21H1173 |
| Product Name | Circular Cable Assemblies | Cable Assemblies - Circular Cable Assemblies | QD Cable/Cord Set | Quick Disconnect Cable, 7/8-16 3 Position, Str; Connector Type A Banner Engineering |
| Cable Shielding | No Shielding | No Shielding; Unshielded |