Banner Engineering Corp. Amplifier For Sp100 Series Sensors; Sensor Output Banner Engineering MA3

Description
AMPLIFIER FOR SP100 SERIES SENSORS; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:MA3 RoHS Compliant: Yes
Datasheet
Description
AMPLIFIER FOR SP100 SERIES SENSORS; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:MA3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amplifier For Sp100 Series Sensors; Sensor Output Banner Engineering - 21H1153 - Newark, An Avnet Company
Chicago, IL, United States
Amplifier For Sp100 Series Sensors; Sensor Output Banner Engineering
21H1153
Amplifier For Sp100 Series Sensors; Sensor Output Banner Engineering 21H1153
AMPLIFIER FOR SP100 SERIES SENSORS; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:MA3 RoHS Compliant: Yes

AMPLIFIER FOR SP100 SERIES SENSORS; Sensor Output:NPN; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:MA3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 21H1153
Product Name Amplifier For Sp100 Series Sensors; Sensor Output Banner Engineering
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3143 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - Z5611-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers