Banner Engineering Corp. Part Sensing Light Screen Receiver; Control Output Type Banner Engineering LX6RQ

Description
PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet
Description
PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Part Sensing Light Screen Receiver; Control Output Type Banner Engineering - 99H0178 - Newark, An Avnet Company
Chicago, IL, United States
Part Sensing Light Screen Receiver; Control Output Type Banner Engineering
99H0178
Part Sensing Light Screen Receiver; Control Output Type Banner Engineering 99H0178
PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

Supplier's Site Datasheet
Light Curtain - 3151061 - Radwell International
Willingboro, NJ, United States
Light Curtain
3151061
Light Curtain 3151061
RECEIVER, LIGHT CURTAIN, LX SERIES, STANDARD RANGE / NORMAL, 300MM TO 2M, INPUT 10-30VDC, OUTPUT / BIPOLAR, 1 NPN, 1 PNP, DO OUTPUT, 6INCH PIGTAIL / EURO-STYLE, QUICK DISCONNECT CONNECTOR, (02679). FREE 2 YEAR RADWELL WARRANTY

RECEIVER, LIGHT CURTAIN, LX SERIES, STANDARD RANGE / NORMAL, 300MM TO 2M, INPUT 10-30VDC, OUTPUT / BIPOLAR, 1 NPN, 1 PNP, DO OUTPUT, 6INCH PIGTAIL / EURO-STYLE, QUICK DISCONNECT CONNECTOR, (02679). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Light Curtain -  - Radwell International
Willingboro, NJ, United States
Light Curtain
Light Curtain
BANNER ENGINEERING Safety Systems LX6RQ

BANNER ENGINEERING Safety Systems LX6RQ

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Light Curtains Light Curtains
Product Number 99H0178 3151061
Product Name Part Sensing Light Screen Receiver; Control Output Type Banner Engineering Light Curtain
Protection Height 5.63 inch (143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1024293-ND - DigiKey
Specs
Protection Height 96.85 inch (2460 mm)
Sensitivity or Resolution 1.38 inch (35 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Safety light curtains - SLC440 - SLC 440 - SLC440-ER-0730-30-01 -  - Schmersal Inc.
Specs
Protection Height 28.74 inch (730 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details
Safety light curtain - OY007S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 41.73 inch (1060 mm)
Response Time 14.5 milliseconds
View Details
3 suppliers
Safety Light Curtain - 440L-P4JL0960YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 37.8 inch (960 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details