Banner Engineering Corp. Part Sensing Light Screen Receiver; Control Output Type Banner Engineering LX6R

Description
PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet
Description
PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Part Sensing Light Screen Receiver; Control Output Type Banner Engineering - 99H0177 - Newark, An Avnet Company
Chicago, IL, United States
Part Sensing Light Screen Receiver; Control Output Type Banner Engineering
99H0177
Part Sensing Light Screen Receiver; Control Output Type Banner Engineering 99H0177
PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 99H0177
Product Name Part Sensing Light Screen Receiver; Control Output Type Banner Engineering
Protection Height 5.63 inch (143 mm)
Unlock Full Specs
to access all available technical data