Banner Engineering Corp. Part Sensing Light Screen Emitter; Control Output Type Banner Engineering LX6EQ

Description
PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet
Description
PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Part Sensing Light Screen Emitter; Control Output Type Banner Engineering - 99H0174 - Newark, An Avnet Company
Chicago, IL, United States
Part Sensing Light Screen Emitter; Control Output Type Banner Engineering
99H0174
Part Sensing Light Screen Emitter; Control Output Type Banner Engineering 99H0174
PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

Supplier's Site Datasheet
Light Curtain - 3137139 - Radwell International
Willingboro, NJ, United States
Light Curtain
3137139
Light Curtain 3137139
LIGHT CURTAIN EMITTER, 300 MM-2 M, 10-30 V DC INPUT, 6 IN PIGTAIL EURO-STYLE QUICK DISCONNECT CONNECTOR, (02673). FREE 2 YEAR RADWELL WARRANTY

LIGHT CURTAIN EMITTER, 300 MM-2 M, 10-30 V DC INPUT, 6 IN PIGTAIL EURO-STYLE QUICK DISCONNECT CONNECTOR, (02673). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Light Curtains Light Curtains
Product Number 99H0174 3137139
Product Name Part Sensing Light Screen Emitter; Control Output Type Banner Engineering Light Curtain
Protection Height 5.63 inch (143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2858857 - RS Components, Ltd.
Specs
Spanning Distance 19.69 to 177 inch (500 to 4500 mm)
Response Time 10 milliseconds
Safety Category Type Type 4
View Details
Safety Light Curtain - 445L-P4E0900FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 35.43 inch (900 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 1-2446038-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details