Banner Engineering Corp. Sensor Light Curtain Emitter; Control Output Type Banner Engineering LX6EQ-74074

Description
SENSOR LIGHT CURTAIN EMITTER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:-; Supply Voltage Max:30VDC; Product Range:LX Series RoHS Compliant: Yes
Datasheet
Description
SENSOR LIGHT CURTAIN EMITTER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:-; Supply Voltage Max:30VDC; Product Range:LX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Light Curtain Emitter; Control Output Type Banner Engineering - 51M5573 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Light Curtain Emitter; Control Output Type Banner Engineering
51M5573
Sensor Light Curtain Emitter; Control Output Type Banner Engineering 51M5573
SENSOR LIGHT CURTAIN EMITTER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:-; Supply Voltage Max:30VDC; Product Range:LX Series RoHS Compliant: Yes

SENSOR LIGHT CURTAIN EMITTER; Control Output Type:NPN / PNP; Protection Height:143mm; Sensing Range Max:2m; Sensing Range Min:-; Supply Voltage Max:30VDC; Product Range:LX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 51M5573
Product Name Sensor Light Curtain Emitter; Control Output Type Banner Engineering
Protection Height 5.63 inch (143 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 9139267 - RS Components, Ltd.
Specs
Spanning Distance 0.0 to 394 inch (0.0 to 10000 mm)
Protection Height 23.62 inch (600 mm)
Response Time 10 milliseconds
View Details
Machine Safety - Light Curtains, Light Grids - 17-SLC2-H30-136-ND - DigiKey
Specs
Protection Height 53.54 inch (1360 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC240COM - SLC 240 COM - SLC240COM-ER-0890-30 -  - Schmersal Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details