The Part Sensing Light Screen Receiver, model 99H0170, is designed for detecting small or flat parts at high speeds. It operates within a sensing range of 150 mm to 2 m and features a compact, rugged construction rated at IEC IP65. The device utilizes a strobed web of modulated infrared light beams for reliable detection, with a minimum object detection size of 9.5 mm in standard-range applications. It offers both NPN and PNP output configurations, allowing for versatile integration into various systems. The receiver includes a 5-millisecond pulse stretcher for improved interfacing reliability and is protected against reverse polarity and transient voltages. The operating temperature range is from -20° to +70° C, making it suitable for diverse environments. This product is not intended for personnel protection applications.
RECEIVER, LX SERIES, STANDARD RANGE, NORMAL 300 MM - 2 M, INPUT 10-30 V DC, OUTPUT: BIPOLAR: 1 NPN, 1 PNP, 2 M (6.5 FT) CABLE, 02664. FREE 2 YEAR RADWELL WARRANTY
PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:67mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Light Curtains | Light Curtains |
| Product Number | 3137124 | 99H0170 |
| Product Name | Light Curtain | Part Sensing Light Screen Receiver; Control Output Type Banner Engineering |
| Protection Height | 2.64 inch (67 mm) |