Banner Engineering Corp. Part Sensing Light Screen Emitter; Control Output Type Banner Engineering LX3EQ

Description
PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:67mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet
Description
PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:67mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Part Sensing Light Screen Emitter; Control Output Type Banner Engineering - 99H0168 - Newark, An Avnet Company
Chicago, IL, United States
Part Sensing Light Screen Emitter; Control Output Type Banner Engineering
99H0168
Part Sensing Light Screen Emitter; Control Output Type Banner Engineering 99H0168
PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:67mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:67mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 99H0168
Product Name Part Sensing Light Screen Emitter; Control Output Type Banner Engineering
Protection Height 2.64 inch (67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2133715 - RS Components, Ltd.
Specs
Protection Height 53.15 inch (1350 mm)
Response Time 17 milliseconds
Safety Category Type Type 4
View Details
Safety Light Curtain - 440L-T4J0960YD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 37.8 inch (960 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details
Safety Light Curtains - 1-2447904-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers
Safety light curtains - EX-SLC440 - EX-SLC440-ER-0490-30 -  - Schmersal Inc.
Specs
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details