Banner Engineering Corp. Part Sensing Light Screen Emitter; Control Output Type Banner Engineering LX3E

Description
PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:67mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet
Description
PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:67mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Part Sensing Light Screen Emitter; Control Output Type Banner Engineering - 99H0167 - Newark, An Avnet Company
Chicago, IL, United States
Part Sensing Light Screen Emitter; Control Output Type Banner Engineering
99H0167
Part Sensing Light Screen Emitter; Control Output Type Banner Engineering 99H0167
PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:67mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:67mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX Series; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 99H0167
Product Name Part Sensing Light Screen Emitter; Control Output Type Banner Engineering
Protection Height 2.64 inch (67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 1363379 - RS Components, Ltd.
Specs
Spanning Distance 0.0 to 472 inch (0.0 to 12000 mm)
Protection Height 47.24 inch (1200 mm)
Response Time 14 milliseconds
View Details