Banner Engineering Corp. Part Sensing Light Screen Receiver; Control Output Type Banner Engineering LX12R

Description
PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:295mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX12R; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet
Description
PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:295mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX12R; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Part Sensing Light Screen Receiver; Control Output Type Banner Engineering - 99H0162 - Newark, An Avnet Company
Chicago, IL, United States
Part Sensing Light Screen Receiver; Control Output Type Banner Engineering
99H0162
Part Sensing Light Screen Receiver; Control Output Type Banner Engineering 99H0162
PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:295mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX12R; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

PART SENSING LIGHT SCREEN RECEIVER; Control Output Type:NPN / PNP; Protection Height:295mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX12R; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 99H0162
Product Name Part Sensing Light Screen Receiver; Control Output Type Banner Engineering
Protection Height 11.61 inch (295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 17-SLC2-H30-166-ND - DigiKey
Specs
Protection Height 65.35 inch (1660 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Safety light curtains - SLC445 - SLC 445 - SLC445-ER-0810-14-01 -  - Schmersal Inc.
Specs
Protection Height 31.89 inch (810 mm)
Operating Temperature -13 to 122 F (-25 to 50 C)
Safety Category Type Type 4
View Details