Banner Engineering Corp. Part Sensing Light Screen Emitter; Control Output Type Banner Engineering LX12E

Description
PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:295mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX12E; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet
Description
PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:295mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX12E; Light Curtain Type:Parts Sensing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Part Sensing Light Screen Emitter; Control Output Type Banner Engineering - 99H0158 - Newark, An Avnet Company
Chicago, IL, United States
Part Sensing Light Screen Emitter; Control Output Type Banner Engineering
99H0158
Part Sensing Light Screen Emitter; Control Output Type Banner Engineering 99H0158
PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:295mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX12E; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

PART SENSING LIGHT SCREEN EMITTER; Control Output Type:NPN / PNP; Protection Height:295mm; Sensing Range Max:2m; Sensing Range Min:150mm; Supply Voltage Max:30VDC; Product Range:LX12E; Light Curtain Type:Parts Sensing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Curtains
Product Number 99H0158
Product Name Part Sensing Light Screen Emitter; Control Output Type Banner Engineering
Protection Height 11.61 inch (295 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Light Curtains - 2133713 - RS Components, Ltd.
Specs
Protection Height 41.34 inch (1050 mm)
Response Time 11 milliseconds
Safety Category Type Type 4
View Details
Safety Light Curtain - 445L-C4E0400FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 15.75 inch (400 mm)
Sensitivity or Resolution 1.18 inch (30 mm)
View Details
Safety Light Curtains - 1-2447897-0 - TE Connectivity
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
2 suppliers