Banner Engineering Corp. Laser Sensor, 12M, Current/npn/pnp, 30V; Sensor Output Banner Engineering LTF12IC2LD

Description
LASER SENSOR, 12M, CURRENT/NPN/PNP, 30V; Sensor Output:Current, NPN / PNP; Sensing Range Max:12m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LTF Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 12M, CURRENT/NPN/PNP, 30V; Sensor Output:Current, NPN / PNP; Sensing Range Max:12m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LTF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 12M, Current/npn/pnp, 30V; Sensor Output Banner Engineering - 80AC6568 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 12M, Current/npn/pnp, 30V; Sensor Output Banner Engineering
80AC6568
Laser Sensor, 12M, Current/npn/pnp, 30V; Sensor Output Banner Engineering 80AC6568
LASER SENSOR, 12M, CURRENT/NPN/PNP, 30V; Sensor Output:Current, NPN / PNP; Sensing Range Max:12m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LTF Series RoHS Compliant: Yes

LASER SENSOR, 12M, CURRENT/NPN/PNP, 30V; Sensor Output:Current, NPN / PNP; Sensing Range Max:12m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:L-GAGE LTF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 80AC6568
Product Name Laser Sensor, 12M, Current/npn/pnp, 30V; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP226N3622XTMA1 - 778013-KP226N3622XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
2 suppliers
Silicon Based Thermopile Detector - S25 TO-5 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details