Banner Engineering Corp. Light Screen Emitter, 0.46-2.29M; Sensing Range Max Banner Engineering LS4ELQ

Description
LIGHT SCREEN EMITTER, 0.46-2.29M; Sensing Range Max:228.6cm; Product Range:LS4 Series; Output Current:125mA; Sensor Output:NPN / PNP; Supply Voltage DC Max:30V; Supply Voltage DC Min:10V RoHS Compliant: Yes
Description
LIGHT SCREEN EMITTER, 0.46-2.29M; Sensing Range Max:228.6cm; Product Range:LS4 Series; Output Current:125mA; Sensor Output:NPN / PNP; Supply Voltage DC Max:30V; Supply Voltage DC Min:10V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Light Screen Emitter, 0.46-2.29M; Sensing Range Max Banner Engineering - 21H0921 - Newark, An Avnet Company
Chicago, IL, United States
Light Screen Emitter, 0.46-2.29M; Sensing Range Max Banner Engineering
21H0921
Light Screen Emitter, 0.46-2.29M; Sensing Range Max Banner Engineering 21H0921
LIGHT SCREEN EMITTER, 0.46-2.29M; Sensing Range Max:228.6cm; Product Range:LS4 Series; Output Current:125mA; Sensor Output:NPN / PNP; Supply Voltage DC Max:30V; Supply Voltage DC Min:10V RoHS Compliant: Yes

LIGHT SCREEN EMITTER, 0.46-2.29M; Sensing Range Max:228.6cm; Product Range:LS4 Series; Output Current:125mA; Sensor Output:NPN / PNP; Supply Voltage DC Max:30V; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site
Light Curtain - 392975 - Radwell International
Willingboro, NJ, United States
Light Curtain
392975
Light Curtain 392975
DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN EMITTER, RANGE: 0.46 - 2.29 M, INPUT: 10-30V DC, 1 NPN, 1 PNP DO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LIGHT CURTAIN EMITTER, RANGE: 0.46 - 2.29 M, INPUT: 10-30V DC, 1 NPN, 1 PNP DO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Light Curtains Light Curtains
Product Number 21H0921 392975
Product Name Light Screen Emitter, 0.46-2.29M; Sensing Range Max Banner Engineering Light Curtain
Sensitivity or Resolution 90 inch (2286 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Machine Safety - Light Curtains, Light Grids - 1882-1025621-ND - DigiKey
Specs
Protection Height 74.41 inch (1890 mm)
Sensitivity or Resolution 1.38 inch (35 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Safety Light Curtain - 440L-P4JL0480YA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 18.9 inch (480 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details