Banner Engineering Corp. Laser Sensor, Triangulation, 80Mm, 30V; Sensing Range Max Banner Engineering LM80KUQP

Description
LASER SENSOR, TRIANGULATION, 80MM, 30V; Sensing Range Max:80mm; Sensing Method:Triangulation ; Sensor Output:Voltage, NPN / PNP; Product Range:LM Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Description
LASER SENSOR, TRIANGULATION, 80MM, 30V; Sensing Range Max:80mm; Sensing Method:Triangulation ; Sensor Output:Voltage, NPN / PNP; Product Range:LM Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, Triangulation, 80Mm, 30V; Sensing Range Max Banner Engineering - 88AH5834 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, Triangulation, 80Mm, 30V; Sensing Range Max Banner Engineering
88AH5834
Laser Sensor, Triangulation, 80Mm, 30V; Sensing Range Max Banner Engineering 88AH5834
LASER SENSOR, TRIANGULATION, 80MM, 30V; Sensing Range Max:80mm; Sensing Method:Triangulation ; Sensor Output:Voltage, NPN / PNP; Product Range:LM Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

LASER SENSOR, TRIANGULATION, 80MM, 30V; Sensing Range Max:80mm; Sensing Method:Triangulation; Sensor Output:Voltage, NPN / PNP; Product Range:LM Series; Connection Method:M12 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 88AH5834
Product Name Laser Sensor, Triangulation, 80Mm, 30V; Sensing Range Max Banner Engineering
Operation Distance 3.15 inch (80 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1146LUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Sensors - 2093575 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details