Banner Engineering Corp. Laser Sensor, Analogue, 150Mm, 30V; Sensor Output Banner Engineering LM150KIQP

Description
LASER SENSOR, ANALOGUE, 150MM, 30V; Sensor Output:Analogue; Sensing Range Max:150mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:LM Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, ANALOGUE, 150MM, 30V; Sensor Output:Analogue; Sensing Range Max:150mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:LM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, Analogue, 150Mm, 30V; Sensor Output Banner Engineering - 71AC4385 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, Analogue, 150Mm, 30V; Sensor Output Banner Engineering
71AC4385
Laser Sensor, Analogue, 150Mm, 30V; Sensor Output Banner Engineering 71AC4385
LASER SENSOR, ANALOGUE, 150MM, 30V; Sensor Output:Analogue; Sensing Range Max:150mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:LM Series RoHS Compliant: Yes

LASER SENSOR, ANALOGUE, 150MM, 30V; Sensor Output:Analogue; Sensing Range Max:150mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:-; Product Range:LM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 71AC4385
Product Name Laser Sensor, Analogue, 150Mm, 30V; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Flow Switch Module - Flow Switch Module V1.0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting S4B-ZR-SM4A-TF / JST
Input Voltage 24 volts
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details