LASER SENSOR, 150MM, CURRENT/PUSHPULL; Sensor Output:Current, Push Pull; Sensing Range Max:150mm; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:20mA; Product Range:LM Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 83AH9490 |
| Product Name | Laser Sensor, 150Mm, Current/pushpull; Sensor Output Banner Engineering |
| Sensor Type | Light Sensor |