Banner Engineering Corp. Machine Vision - Lighting LEDWB150X150PW2-XQ

Description
Backlight White
Description
Backlight White
Datasheet
Datasheet Summary
Powered by GS/AI

The LEDWB150X150PW2-XQ is a white LED backlight designed for machine vision applications. It features a rugged, waterproof housing rated IEC IP67, making it suitable for harsh environments. The backlight can be mounted directly from the back or surface-mounted using available brackets. It provides extremely bright and evenly distributed light, with a color temperature of 6500 K. This model supports both continuous and strobed operation, which can be selected via sensor software. The LED matrix is solid-state, ensuring a long operational life, with a B50/L50 lifetime of over 90,000 hours. The device operates on a supply voltage of 24 V DC and has a maximum current draw of 1.1 A. It includes an integral 5-pin M12 connector for easy wiring. The LEDWB150X150PW2-XQ is suitable for applications requiring diffused backlighting and is completely non-corrosive, making it a reliable choice for various vision systems.

Datasheet Summary
Powered by GS/AI

The LEDWB150X150PW2-XQ is a white LED backlight designed for machine vision applications. It features a rugged, waterproof housing rated IEC IP67, making it suitable for harsh environments. The backlight can be mounted directly from the back or surface-mounted using available brackets. It provides extremely bright and evenly distributed light, with a color temperature of 6500 K. This model supports both continuous and strobed operation, which can be selected via sensor software. The LED matrix is solid-state, ensuring a long operational life, with a B50/L50 lifetime of over 90,000 hours. The device operates on a supply voltage of 24 V DC and has a maximum current draw of 1.1 A. It includes an integral 5-pin M12 connector for easy wiring. The LEDWB150X150PW2-XQ is suitable for applications requiring diffused backlighting and is completely non-corrosive, making it a reliable choice for various vision systems.

Suppliers

Company
Product
Description
Supplier Links
Machine Vision - Lighting - LEDWB150X150PW2-XQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Machine Vision - Lighting
LEDWB150X150PW2-XQ
Machine Vision - Lighting LEDWB150X150PW2-XQ
Backlight White

Backlight White

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Machine Vision Systems
Product Number LEDWB150X150PW2-XQ
Product Name Machine Vision - Lighting
Unlock Full Specs
to access all available technical data