Banner Engineering Corp. Laser Sensor, 1M, Voltage/npn/pnp, 30Vdc; Sensor Output Banner Engineering LE550UQ

Description
LASER SENSOR, 1M, VOLTAGE/NPN/PNP, 30VDC; Sensor Output:Voltage, NPN / PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:L-GAGE LE Series RoHS Compliant: Yes
Datasheet
Description
LASER SENSOR, 1M, VOLTAGE/NPN/PNP, 30VDC; Sensor Output:Voltage, NPN / PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:L-GAGE LE Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 1M, Voltage/npn/pnp, 30Vdc; Sensor Output Banner Engineering - 80AC9909 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 1M, Voltage/npn/pnp, 30Vdc; Sensor Output Banner Engineering
80AC9909
Laser Sensor, 1M, Voltage/npn/pnp, 30Vdc; Sensor Output Banner Engineering 80AC9909
LASER SENSOR, 1M, VOLTAGE/NPN/PNP, 30VDC; Sensor Output:Voltage, NPN / PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:L-GAGE LE Series RoHS Compliant: Yes

LASER SENSOR, 1M, VOLTAGE/NPN/PNP, 30VDC; Sensor Output:Voltage, NPN / PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:-; Product Range:L-GAGE LE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 80AC9909
Product Name Laser Sensor, 1M, Voltage/npn/pnp, 30Vdc; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Image sensor modules - C16091-04 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347394-A1242ELHLT-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers