Banner Engineering Corp. Laser Sensor, 1M, Push Pull/pnp, 30Vdc; Sensor Output Banner Engineering LE550KQ

Description
LASER SENSOR, 1M, PUSH PULL/PNP, 30VDC; Sensor Output:Push Pull, PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:- RoHS Compliant: Yes
Description
LASER SENSOR, 1M, PUSH PULL/PNP, 30VDC; Sensor Output:Push Pull, PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Laser Sensor, 1M, Push Pull/pnp, 30Vdc; Sensor Output Banner Engineering - 81AC0182 - Newark, An Avnet Company
Chicago, IL, United States
Laser Sensor, 1M, Push Pull/pnp, 30Vdc; Sensor Output Banner Engineering
81AC0182
Laser Sensor, 1M, Push Pull/pnp, 30Vdc; Sensor Output Banner Engineering 81AC0182
LASER SENSOR, 1M, PUSH PULL/PNP, 30VDC; Sensor Output:Push Pull, PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:- RoHS Compliant: Yes

LASER SENSOR, 1M, PUSH PULL/PNP, 30VDC; Sensor Output:Push Pull, PNP; Sensing Range Max:1m; Supply Voltage DC Min:12V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 81AC0182
Product Name Laser Sensor, 1M, Push Pull/pnp, 30Vdc; Sensor Output Banner Engineering
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1204EUA-T - 1010941-A1204EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details