The K50 Pro Touch Display with PICK-IQ,Ñ¢ is a 50 mm multicolor RGB touch button featuring an integral 4-digit, 7-segment display. It includes two independent touch areas and is designed for robust performance with excellent immunity to false triggering from water spray, oils, and other contaminants. The device is rated IP67 and IP69K, making it suitable for harsh environments. It operates within a supply voltage range of 10 V DC to 30 V DC, with a maximum current draw of 220 mA at 10 V DC. The touch response time is a maximum of 300 ms, and it can function in temperatures ranging from -40 °C to +50 °C. The K50 Pro is equipped with PICK-IQ,Ñ¢, which allows for customizable settings including color, flashing, and dimming options, as well as advanced animations. The device is constructed from polycarbonate and meets IEC standards for vibration and mechanical shock. It requires overcurrent protection as specified in the datasheet, and electrical connections must be made by qualified personnel in accordance with local regulations.
TOUCH INDICATOR, 50MM, K50 PRO
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | K50PTCD4SQP |
| Product Name | Industrial Lighting - Pick to Light |
| Application | Industrial |