The K50 Pro Touch Display with PICK-IQ,Ñ¢ is a 50 mm multicolor RGB touch button featuring an integral 4-digit, 7-segment display. It includes two independent touch areas and is designed to withstand harsh environments, boasting an IP67 and IP69K rating. The device can be activated with bare hands or gloves and is resistant to false triggering from water spray, oils, and other contaminants. This model operates on a supply voltage range of 10 V DC to 30 V DC, with a maximum current draw of 220 mA at 10 V DC. It has a touch response time of 300 ms and a dwell time that reverts the output to an untouched state after 60 seconds. The operating temperature range is from -40 °C to +50 °C, with a maximum humidity of 90% at 50 °C. The K50 Pro Touch Display is equipped with PICK-IQ,Ñ¢, which allows for extensive customization of color, flashing, rotating, and dimming settings, as well as advanced animations. It supports Modbus RTU communication for faster response speeds and simplified programming. The device requires overcurrent protection and must be installed by qualified personnel in accordance with local electrical codes.
TOUCH INDICATOR, 50MM, K50 PRO
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | K50PTCD4SQ |
| Product Name | Industrial Lighting - Pick to Light |
| Application | Industrial |