The K50LOXXPQ is a stackable tower light designed for general-purpose indication. It features a 30 mm threaded polycarbonate base and a translucent polycarbonate dome, providing a robust and durable construction. The product is fully encapsulated with an IP67 rating and meets IP69K standards per DIN 40050-9, making it suitable for harsh environments. It operates within a supply voltage range of 18 V DC to 30 V DC, with a maximum current of 40 mA per LED color. The indicator has a fast input response time of 1 ms, ensuring quick visual feedback. The K50LOXXPQ is available in multiple LED colors, including green, red, and yellow, allowing for versatile application in signaling and alerting systems.
Stack Light Complete Unit Orange LED Connector
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | K50LOXXPQ |
| Product Name | Stackable Tower Lighting, Beacons, and Components |