The K50LGXASXPQ is a sealed audible indicator designed for use in various industrial applications. It operates on a voltage range of 12 V dc to 30 V dc and features a fixed green LED light along with a loud audible alarm. The device is fully sealed with an IP67 rating, making it suitable for harsh environments and resistant to dust and water ingress. This model does not require an external controller, as it is a self-contained unit. It is immune to electromagnetic and radio frequency interference, ensuring reliable performance. The audible alarm has a maximum intensity of 94 dB at 1 meter, providing clear sound indication. The K50LGXASXPQ connects via a 5-pin M12/Euro-style quick disconnect, facilitating easy installation. Engineers should note that this device is not intended for personnel protection applications, as it lacks the necessary self-checking circuitry for safety. The operating temperature range is from -20 °C to +50 °C, with a maximum relative humidity of 95% (non-condensing).
Stack Light Complete Unit Green LED Alarm Connector
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | K50LGXASXPQ |
| Product Name | Stackable Tower Lighting, Beacons, and Components |