The K50LGRY2N is a DC-operated LED stack light designed for versatile signaling applications. It features a translucent polycarbonate dome and a 30 mm threaded base, ensuring a robust and weather-resistant construction with an IP67 rating, and IP69K compliance for high-pressure washdown environments. The device operates within a supply voltage range of 18 to 30 V DC, drawing a maximum current of 50 mA. This model supports multiple LED functions, including steady ON and flashing modes in green, red, and yellow, with a maximum response time of 250 ms for activation. The flash rate is adjustable, with a single color flashing at 1 second intervals and a rotating three-color display at 1.5 seconds. The K50LGRY2N is equipped with a standard 5-pin M12 male quick-disconnect connector for easy installation and integration into existing systems. Engineers should consider this product for applications requiring clear visual indicators in industrial settings, particularly where environmental durability and flexible signaling options are essential.
Stack Light Complete Unit Green, Red, Yellow LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | K50LGRY2N |
| Product Name | Stackable Tower Lighting, Beacons, and Components |