The K50LGRB2PQ is a stackable tower light designed for industrial applications, featuring a polycarbonate base and a translucent dome that provides visibility from all angles. It operates on a supply voltage of 18 to 30 V DC with a maximum current of 50 mA. The device supports multiple LED functions, including steady and flashing modes in green, red, and yellow, allowing for versatile signaling options. The indicator has an input response time of 250 ms for activation and 10 ms for deactivation, with a flash rate of 1 second for single colors and 1.5 seconds for rotating colors. It is rated IP67 and IP69K, ensuring protection against dust and high-pressure water, making it suitable for harsh environments. The K50LGRB2PQ includes an integral 5-pin M12 quick-disconnect connector for easy installation and maintenance.
Stack Light Complete Unit Blue, Green, Red LED Connector
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | K50LGRB2PQ |
| Product Name | Stackable Tower Lighting, Beacons, and Components |