Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components K50LGRASYPQ

Description
Stack Light Complete Unit Green, Red, Yellow LED Connector
Description
Stack Light Complete Unit Green, Red, Yellow LED Connector
Datasheet
Datasheet Summary
Powered by GS/AI

The K50LGRASYPQ is a stackable tower light featuring three colors: green, red, and yellow. It operates on a supply voltage range of 12 V dc to 30 V dc and has a maximum current draw of 65 mA at 12 V dc. The device is designed for rugged environments, with an IP67 rating, making it fully sealed against dust and water ingress. It includes a loud audible alarm with a fixed tone volume and is immune to electromagnetic and radio frequency interference. The K50LGRASYPQ is compact and self-contained, requiring no additional controller for operation. It is suitable for various applications where visual and audible alerts are necessary. The product is constructed from durable materials, ensuring reliability in harsh conditions. It is important to note that this device is not intended for personnel protection applications.

Datasheet Summary
Powered by GS/AI

The K50LGRASYPQ is a stackable tower light featuring three colors: green, red, and yellow. It operates on a supply voltage range of 12 V dc to 30 V dc and has a maximum current draw of 65 mA at 12 V dc. The device is designed for rugged environments, with an IP67 rating, making it fully sealed against dust and water ingress. It includes a loud audible alarm with a fixed tone volume and is immune to electromagnetic and radio frequency interference. The K50LGRASYPQ is compact and self-contained, requiring no additional controller for operation. It is suitable for various applications where visual and audible alerts are necessary. The product is constructed from durable materials, ensuring reliability in harsh conditions. It is important to note that this device is not intended for personnel protection applications.

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - K50LGRASYPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
K50LGRASYPQ
Stackable Tower Lighting, Beacons, and Components K50LGRASYPQ
Stack Light Complete Unit Green, Red, Yellow LED Connector

Stack Light Complete Unit Green, Red, Yellow LED Connector

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Light Towers
Product Number K50LGRASYPQ
Product Name Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data