The K50LGRA2YPQP is a DC-operated audible indicator light designed for industrial applications. It features a pulsed sound indication at 75 dB and operates within a voltage range of 18 V DC to 30 V DC, drawing a maximum current of 40 mA per LED color. The device is compact and self-contained, requiring no additional controller for operation. It is equipped with a 50 mm dome that emits a bright green, red, or yellow light, making it easily visible in various environments. The K50LGRA2YPQP is immune to electromagnetic interference (EMI) and radio frequency interference (RFI), ensuring reliable performance. It has an operating temperature range of -20 °C to +50 °C and is rated IP50 for environmental protection. The product includes an integral 5-pin M12 male quick-disconnect connector for easy installation. It is important to note that this device is not intended for personnel protection applications, as it lacks the necessary self-checking redundant circuitry.
Stack Light Complete Unit Blue, Red, Yellow LED Alarm Cable with Connector
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | K50LGRA2YPQP |
| Product Name | Stackable Tower Lighting, Beacons, and Components |