Banner Engineering Corp. Stackable Tower Lighting, Beacons, and Components K50FLGXYPQ

Description
Stack Light Complete Unit Green, Yellow LED Cable with Connector
Description
Stack Light Complete Unit Green, Yellow LED Cable with Connector
Datasheet
Datasheet Summary
Powered by GS/AI

The K50FLGXYPQ is a stackable tower light featuring a green and yellow LED configuration. It is designed with a 30 mm ABS base and a translucent polycarbonate dome, ensuring full encapsulation for durability. The product is rated IP67 and IP69K, making it suitable for harsh environments and resistant to dust and water ingress. It operates within a supply voltage range of 18 V DC to 30 V DC, with a maximum current of 40 mA per LED color. The input response time is 1 ms maximum, allowing for quick signaling. This model is equipped with a standard 4-pin M12 quick-disconnect connector for easy installation. It is important to note that this device is not intended for personnel protection applications.

Datasheet Summary
Powered by GS/AI

The K50FLGXYPQ is a stackable tower light featuring a green and yellow LED configuration. It is designed with a 30 mm ABS base and a translucent polycarbonate dome, ensuring full encapsulation for durability. The product is rated IP67 and IP69K, making it suitable for harsh environments and resistant to dust and water ingress. It operates within a supply voltage range of 18 V DC to 30 V DC, with a maximum current of 40 mA per LED color. The input response time is 1 ms maximum, allowing for quick signaling. This model is equipped with a standard 4-pin M12 quick-disconnect connector for easy installation. It is important to note that this device is not intended for personnel protection applications.

Suppliers

Company
Product
Description
Supplier Links
Stackable Tower Lighting, Beacons, and Components - K50FLGXYPQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Stackable Tower Lighting, Beacons, and Components
K50FLGXYPQ
Stackable Tower Lighting, Beacons, and Components K50FLGXYPQ
Stack Light Complete Unit Green, Yellow LED Cable with Connector

Stack Light Complete Unit Green, Yellow LED Cable with Connector

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Light Towers
Product Number K50FLGXYPQ
Product Name Stackable Tower Lighting, Beacons, and Components
Unlock Full Specs
to access all available technical data