The K50BCLGRXPQ is a stackable beacon light from Quarktwin Technology Ltd., designed for both indoor and outdoor applications. It features a rugged, sealed thermoplastic housing with an IP67 and IP69K rating, ensuring durability in various environmental conditions. This model emits bright green and red light, providing visibility from all sides, and is suitable for areas with high ambient light. It operates on a voltage range of 12 V dc to 30 V dc, making it ideal for mobile vehicle applications. The device is equipped with a quick disconnect feature for easy installation and maintenance. It is important to note that this product is not intended for personnel protection applications.
Stack Light Complete Unit Green, Red LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | K50BCLGRXPQ |
| Product Name | Stackable Tower Lighting, Beacons, and Components |