Banner Engineering Corp. Pushbutton K50APPBRRCQ

Description
79016 - K50 C-SERIES EZ-LIGHT: 2-COLOR PUSH BUTTON SENSOR; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67; PNP (NO); COLORS: RED RED; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
Description
79016 - K50 C-SERIES EZ-LIGHT: 2-COLOR PUSH BUTTON SENSOR; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67; PNP (NO); COLORS: RED RED; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 6908436 - Radwell International
Willingboro, NJ, United States
Pushbutton
6908436
Pushbutton 6908436
79016 - K50 C-SERIES EZ-LIGHT: 2-COLOR PUSH BUTTON SENSOR; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67; PNP (NO); COLORS: RED RED; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

79016 - K50 C-SERIES EZ-LIGHT: 2-COLOR PUSH BUTTON SENSOR; VOLTAGE: 12-30 V DC; HOUSING: POLYCARBONATE; IP67; PNP (NO); COLORS: RED RED; 4-PIN M12 INTEGRAL CONNECTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 6908436
Product Name Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP7LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
View Details
2 suppliers
Pushbutton - 359427 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details