Banner Engineering Corp. Pushbutton Switches K50APPBGXDQ

Description
K50 D-SERIES EZ-LIGHT: 1-COLOR P
Request a Quote Datasheet
Description
K50 D-SERIES EZ-LIGHT: 1-COLOR P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2170-K50APPBGXDQ-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
2170-K50APPBGXDQ-ND
Pushbutton Switches 2170-K50APPBGXDQ-ND
K50 D-SERIES EZ-LIGHT: 1-COLOR P

K50 D-SERIES EZ-LIGHT: 1-COLOR P

Buy Now Datasheet
Pushbutton - 8212715 - Radwell International
Willingboro, NJ, United States
Pushbutton
8212715
Pushbutton 8212715
PUSHBUTTON, 50 MM SIZE, M30 X 1.5 MOUNTING THREAD, INTEGRAL QD, 75 MA, NORMALLY OPEN, 3 MS RESPONSE TIME, THERMOPLASTIC MATERIAL, PNP, 12-30 VDC, 76306. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, 50 MM SIZE, M30 X 1.5 MOUNTING THREAD, INTEGRAL QD, 75 MA, NORMALLY OPEN, 3 MS RESPONSE TIME, THERMOPLASTIC MATERIAL, PNP, 12-30 VDC, 76306. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Pushbutton Switches Pushbutton Switches
Product Number 2170-K50APPBGXDQ-ND 8212715
Product Name Pushbutton Switches Pushbutton
Max DC Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT40745JF - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details