The K50APFF50GXDQP is a self-contained indicator designed for bin-picking operations, featuring a fixed field infrared sensing mode at 880 nm. It operates within a voltage range of 12 V dc to 30 V dc and has a maximum current draw of 75 mA at 12 V dc. The device is constructed with a polycarbonate housing and a translucent dome, providing a durable solution with an IP67 rating, making it suitable for harsh environments. This model includes a normally open PNP output configuration and is immune to ambient light as well as electromagnetic and radio frequency interference. The job light remains green while the job input is active, and it activates output when a hand is detected or a push button is pressed. The K50APFF50GXDQP is compatible with AS-i modules and can be connected via a 4-pin M12/Euro-style quick disconnect. Engineers should note that this device is not intended for personnel protection applications, as it lacks the necessary self-checking redundant circuitry.
K50 D-SERIES EZ-LIGHT: 1-COLOR F
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Lighting Controls |
| Product Number | K50APFF50GXDQP |
| Product Name | Industrial Lighting - Pick to Light |
| Application | Industrial |