Banner Engineering Corp. Pushbutton Switches K50APFF50GRC

Description
K50 C-SERIES EZ-LIGHT: 2-COLOR F
Request a Quote Datasheet
Description
K50 C-SERIES EZ-LIGHT: 2-COLOR F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2170-K50APFF50GRC-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
2170-K50APFF50GRC-ND
Pushbutton Switches 2170-K50APFF50GRC-ND
K50 C-SERIES EZ-LIGHT: 2-COLOR F

K50 C-SERIES EZ-LIGHT: 2-COLOR F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 2170-K50APFF50GRC-ND
Product Name Pushbutton Switches
Actuator Specifications Round, Button, Domed
Switch Function Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 913694 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details