Banner Engineering Corp. Pushbutton K50ANLPGXD

Description
PUSHBUTTON, K50 SERIES, EZ-LIGHT, 1-COLOR POLAR RETRO SENSOR, VOLTAGE: 12-30 VDC, HOUSING: POLYCARBONATE, IP67, RANGE: 2 M, INPUT: NPN (NO), COLORS: GREEN, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
PUSHBUTTON, K50 SERIES, EZ-LIGHT, 1-COLOR POLAR RETRO SENSOR, VOLTAGE: 12-30 VDC, HOUSING: POLYCARBONATE, IP67, RANGE: 2 M, INPUT: NPN (NO), COLORS: GREEN, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pushbutton - 6901485 - Radwell International
Willingboro, NJ, United States
Pushbutton
6901485
Pushbutton 6901485
PUSHBUTTON, K50 SERIES, EZ-LIGHT, 1-COLOR POLAR RETRO SENSOR, VOLTAGE: 12-30 VDC, HOUSING: POLYCARBONATE, IP67, RANGE: 2 M, INPUT: NPN (NO), COLORS: GREEN, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

PUSHBUTTON, K50 SERIES, EZ-LIGHT, 1-COLOR POLAR RETRO SENSOR, VOLTAGE: 12-30 VDC, HOUSING: POLYCARBONATE, IP67, RANGE: 2 M, INPUT: NPN (NO), COLORS: GREEN, 2 M (6.5 FT) CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pushbutton Switches
Product Number 6901485
Product Name Pushbutton
Max DC Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 355361 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEM-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details