Banner Engineering Corp. Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering IT26S

Description
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:1.829m; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:1.829m; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering - 20H9957 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering
20H9957
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering 20H9957
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:1.829m; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:1.829m; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20H9957
Product Name Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details