Banner Engineering Corp. Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering IT23S

Description
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet
Description
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering - 02H6658 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering
02H6658
Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering 02H6658
SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

SENSOR CABLE ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:3.2mm; Product Range:-; Body Material:Stainless Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02H6658
Product Name Sensor Cable Assembly; Fibre Optic Connector A Banner Engineering
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6824A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details