Banner Engineering Corp. Fiber Optic Cable IR2.53SM2.5

Description
FIBER OPTIC CABLE, GLASS, RECTANGULAR HOUSING, RIGHT ANGLE BEAM EXIT, OPPOSED SENSING MODE, 63.5 MM ARRAY LENGTH, 17879. FREE 2 YEAR RADWELL WARRANTY
Description
FIBER OPTIC CABLE, GLASS, RECTANGULAR HOUSING, RIGHT ANGLE BEAM EXIT, OPPOSED SENSING MODE, 63.5 MM ARRAY LENGTH, 17879. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - 710758 - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
710758
Fiber Optic Cable 710758
FIBER OPTIC CABLE, GLASS, RECTANGULAR HOUSING, RIGHT ANGLE BEAM EXIT, OPPOSED SENSING MODE, 63.5 MM ARRAY LENGTH, 17879. FREE 2 YEAR RADWELL WARRANTY

FIBER OPTIC CABLE, GLASS, RECTANGULAR HOUSING, RIGHT ANGLE BEAM EXIT, OPPOSED SENSING MODE, 63.5 MM ARRAY LENGTH, 17879. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fiber Optic Cable -  - Radwell International
Willingboro, NJ, United States
Fiber Optic Cable
Fiber Optic Cable
BANNER ENGINEERING Sensors & Switches IR2.53SM2.5

BANNER ENGINEERING Sensors & Switches IR2.53SM2.5

Supplier's Site

Technical Specifications

  Radwell International
Product Category Fiber Optic Cables
Product Number 710758
Product Name Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber-optic cable - SOOC-TB-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM1550, 1550 nm, 1 m, FC/APC - F-PM1550-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 1550 nm (15500 Å)
View Details
Fibre Optic Cable - 5357402 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type ST; St
View Details