INTERFACE MODULES -- SAFETY CONTROLLERS AND MODULES
Banner Engineering Corp.Safety Controllers and ModulesInterface Modules
Description
Overview
Increases the switching current capacity of low voltage primary safety devices to 6 amps
Serves as a relay for primary safety devices with OSSD solid-state or hard contact outputs and external device monitoring, such as the EZ-SCREEN
Offers 24V dc supply voltage
Available with two or three normally open (NO) safety outputs, depending on model
Features model with one normally closed (NC) non-safety auxiliary output
Includes removable terminal blocks
Responds in 20 milliseconds
Uses two green LEDs to indicate the output status of internal relays K1 and K2
Rated IEC IP20; NEMA 1
Banner Engineering Corp.
Done
Description
Overview
Increases the switching current capacity of low voltage primary safety devices to 6 amps
Serves as a relay for primary safety devices with OSSD solid-state or hard contact outputs and external device monitoring, such as the EZ-SCREEN
Offers 24V dc supply voltage
Available with two or three normally open (NO) safety outputs, depending on model
Features model with one normally closed (NC) non-safety auxiliary output
Includes removable terminal blocks
Responds in 20 milliseconds
Uses two green LEDs to indicate the output status of internal relays K1 and K2
Rated IEC IP20; NEMA 1
Datasheet
Datasheet Summary Powered by GS/AI
The IM-T-9A and IM-T-11A Interface Modules provide isolated redundant safety output contacts for primary safety devices with solid-state or hard contact outputs and external device monitoring capability. Both models operate on 24 V DC, feature 6 A rated normally open outputs, and include forced-guided contacts for monitoring by the primary device. The IM-T-9A has three normally open channels, while the IM-T-11A has two normally open and one normally closed auxiliary channel. They respond within 20 milliseconds and include two green LED status indicators. The modules mount on 35 mm DIN rail and have a 22.5 mm width. They require installation in a NEMA 3 (IP54) or better enclosure and are compliant with EN 60204-1, IEC 62061, ISO 13849-1, and relevant U.S. standards. They are not stand-alone safeguarding devices and must be used with a monitored primary safety device.
Datasheet Summary Powered by GS/AI
The IM-T-9A and IM-T-11A Interface Modules provide isolated redundant safety output contacts for primary safety devices with solid-state or hard contact outputs and external device monitoring capability. Both models operate on 24 V DC, feature 6 A rated normally open outputs, and include forced-guided contacts for monitoring by the primary device. The IM-T-9A has three normally open channels, while the IM-T-11A has two normally open and one normally closed auxiliary channel. They respond within 20 milliseconds and include two green LED status indicators. The modules mount on 35 mm DIN rail and have a 22.5 mm width. They require installation in a NEMA 3 (IP54) or better enclosure and are compliant with EN 60204-1, IEC 62061, ISO 13849-1, and relevant U.S. standards. They are not stand-alone safeguarding devices and must be used with a monitored primary safety device.
Overview
Increases the switching current capacity of low voltage primary safety devices to 6 amps
Serves as a relay for primary safety devices with OSSD solid-state or hard contact outputs and external device monitoring, such as the EZ-SCREEN
Offers 24V dc supply voltage
Available with two or three normally open (NO) safety outputs, depending on model
Features model with one normally closed (NC) non-safety auxiliary output
Includes removable terminal blocks
Responds in 20 milliseconds
Uses two green LEDs to indicate the output status of internal relays K1 and K2
Rated IEC IP20; NEMA 1
Overview
Increases the switching current capacity of low voltage primary safety devices to 6 amps
Serves as a relay for primary safety devices with OSSD solid-state or hard contact outputs and external device monitoring, such as the EZ-SCREEN
Offers 24V dc supply voltage
Available with two or three normally open (NO) safety outputs, depending on model
Features model with one normally closed (NC) non-safety auxiliary output
Includes removable terminal blocks
Responds in 20 milliseconds
Uses two green LEDs to indicate the output status of internal relays K1 and K2