Banner Engineering Corp. Glass Fiber Optic Assembly; Fibre Optic Connector A Banner Engineering IMT.753P

Description
GLASS FIBER OPTIC ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:1.2mm; Product Range:-; Cable Length:914mm RoHS Compliant: Yes
Datasheet
Description
GLASS FIBER OPTIC ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:1.2mm; Product Range:-; Cable Length:914mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Fiber Optic Assembly; Fibre Optic Connector A Banner Engineering - 20H9064 - Newark, An Avnet Company
Chicago, IL, United States
Glass Fiber Optic Assembly; Fibre Optic Connector A Banner Engineering
20H9064
Glass Fiber Optic Assembly; Fibre Optic Connector A Banner Engineering 20H9064
GLASS FIBER OPTIC ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:1.2mm; Product Range:-; Cable Length:914mm RoHS Compliant: Yes

GLASS FIBER OPTIC ASSEMBLY; Fibre Optic Connector A:-; Fibre Optic Connector B:-; No. of Fibers:1Fibres; Fibre Type:Singlemode, Multimode; Lead Length - Metric:914mm; Fibre Diameter:1.2mm; Product Range:-; Cable Length:914mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 20H9064
Product Name Glass Fiber Optic Assembly; Fibre Optic Connector A Banner Engineering
Product Type Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

High-Quality UL2464 OBD Male to DB9 Male 20AWG Cable - QLC16108 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details