The IM-T-11A Interface Module is a 24 V DC safety interface with two normally open redundant output channels and one normally closed non-safety auxiliary output, each rated for 6 A up to 250 V AC/DC. It features forced-guided contacts for External Device Monitoring (EDM), responds within 20 ms, and mounts on standard 35 mm DIN rail in a 22.5 mm wide NEMA 1, IEC IP20 polycarbonate housing. Two green LEDs indicate relay status. The module requires connection to a primary safety device with EDM capability and complies with ISO 13849-1 Categories 3 and 4 and IEC 62061. Contacts are AgNi with 5 μm gold plating. Must be installed within a NEMA 3 (IEC IP54) enclosure.
SAFETY MOD LIGHT CURAIN W/EDM
| DigiKey | |
|---|---|
| Product Category | Safety Relays |
| Product Number | 2170-IM-T-11A-ND |
| Product Name | Safety Relays |
| Channels | Single Throw |