Banner Engineering Corp. Safety Laser Scanners (Type 3) EZ-SCREEN Systems - Type 2

Description
Designed for lower-risk applications such as bump or bruise, knock-down, trapping but not crushing, or minor cuts and abrasions Features simple, two-piece integrated system with no control box Detects narrow objects, such as a hand or ankle Offered with 30 mm resolution and 15 m range Provides economical, compact optical safeguarding Meets Type 2 requirements per IEC61496-1/-2 and Category 2 per EN954-1 Available in trip (auto reset) or latch (manual reset) models Offers optional lens shields and enclosures for added durability
Description
Designed for lower-risk applications such as bump or bruise, knock-down, trapping but not crushing, or minor cuts and abrasions Features simple, two-piece integrated system with no control box Detects narrow objects, such as a hand or ankle Offered with 30 mm resolution and 15 m range Provides economical, compact optical safeguarding Meets Type 2 requirements per IEC61496-1/-2 and Category 2 per EN954-1 Available in trip (auto reset) or latch (manual reset) models Offers optional lens shields and enclosures for added durability

Suppliers

Company
Product
Description
Supplier Links
Safety Laser Scanners (Type 3) - EZ-SCREEN Systems - Type 2 - Banner Engineering Corp.
Minneapolis, MN, USA
Safety Laser Scanners (Type 3)
EZ-SCREEN Systems - Type 2
Safety Laser Scanners (Type 3) EZ-SCREEN Systems - Type 2
Designed for lower-risk applications such as bump or bruise, knock-down, trapping but not crushing, or minor cuts and abrasions Features simple, two-piece integrated system with no control box Detects narrow objects, such as a hand or ankle Offered with 30 mm resolution and 15 m range Provides economical, compact optical safeguarding Meets Type 2 requirements per IEC61496-1/-2 and Category 2 per EN954-1 Available in trip (auto reset) or latch (manual reset) models Offers optional lens shields and enclosures for added durability
  • Designed for lower-risk applications such as bump or bruise, knock-down, trapping but not crushing, or minor cuts and abrasions
  • Features simple, two-piece integrated system with no control box
  • Detects narrow objects, such as a hand or ankle
  • Offered with 30 mm resolution and 15 m range
  • Provides economical, compact optical safeguarding
  • Meets Type 2 requirements per IEC61496-1/-2 and Category 2 per EN954-1
  • Available in trip (auto reset) or latch (manual reset) models
  • Offers optional lens shields and enclosures for added durability
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Light Curtains
Product Number EZ-SCREEN Systems - Type 2
Product Name Safety Laser Scanners (Type 3)
Sensitivity or Resolution 1.18 inch (30 mm)
Response Time 11 to 25 milliseconds
Basic Object Detection Hand
Safety Category Type Type 2
Unlock Full Specs
to access all available technical data

Similar Products

Safety light curtain - OY005S - ifm efector inc.
Specs
Spanning Distance 0.0 to 236 inch (0.0 to 6000 mm)
Protection Height 29.92 inch (760 mm)
Response Time 11 milliseconds
View Details
3 suppliers
Safety Light Curtain - 445L-C4C0700FP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Protection Height 27.56 inch (700 mm)
Sensitivity or Resolution 0.5512 inch (14 mm)
View Details